HP logo

HP LaserJet Pro M429fdn Multifunction Black and white Printer, Ethernet Only; Copier, Scanner

Data-sheet quality:
created by HP
Product views:
17242
Info modified on:
02 Jun 2025, 23:45:36
Short summary description HP LaserJet Pro M429fdn Multifunction Black and white Printer, Ethernet Only; Copier, Scanner:

HP LaserJet Pro M429fdn Multifunction Black and white Printer, Ethernet Only; Copier, Scanner, Laser, Mono printing, 1200 x 1200 DPI, Colour copying, Colour scanning, A4

Long summary description HP LaserJet Pro M429fdn Multifunction Black and white Printer, Ethernet Only; Copier, Scanner:

HP LaserJet Pro M429fdn Multifunction Black and white Printer, Ethernet Only; Copier, Scanner. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Scan resolution, optical: 1200 x 1200 DPI. Duplex functions: Print, Copy, Scan. Maximum ISO A-series paper size: A4

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.