HP logo

HP Mini 5101 Intel Atom 280 Intel Atom® N280 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Black

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59690
Info modified on:
22 Jan 2025, 06:13:05
Short summary description HP Mini 5101 Intel Atom 280 Intel Atom® N280 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Black:

HP Mini 5101 Intel Atom 280, Intel Atom®, 1.66 GHz, 25.6 cm (10.1"), 1366 x 768 pixels, 1 GB, Windows XP Home Edition

Long summary description HP Mini 5101 Intel Atom 280 Intel Atom® N280 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Black:

HP Mini 5101 Intel Atom 280. Product type: Netbook. Processor family: Intel Atom®, Processor: N280, Processor frequency: 1.66 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1366 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows XP Home Edition. Product colour: Black. Weight: 1.2 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.