HP logo

HP ProBook 4710s Intel® Core™2 Duo P7570 43.9 cm (17.3") HD+ 3 GB DDR2-SDRAM 320 GB AMD Mobilty Radeon HD 4330 Windows 7 Professional

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55578
Info modified on:
22 Jan 2025, 06:13:48
Short summary description HP ProBook 4710s Intel® Core™2 Duo P7570 43.9 cm (17.3") HD+ 3 GB DDR2-SDRAM 320 GB AMD Mobilty Radeon HD 4330 Windows 7 Professional:

HP ProBook 4710s, Intel® Core™2 Duo, 2.26 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 3 GB, 320 GB

Long summary description HP ProBook 4710s Intel® Core™2 Duo P7570 43.9 cm (17.3") HD+ 3 GB DDR2-SDRAM 320 GB AMD Mobilty Radeon HD 4330 Windows 7 Professional:

HP ProBook 4710s. Processor family: Intel® Core™2 Duo, Processor: P7570, Processor frequency: 2.26 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: AMD Mobilty Radeon HD 4330. Operating system installed: Windows 7 Professional. Weight: 3.08 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.