HP logo

HP Pavilion dv6-2010ep AMD Athlon II Dual-Core M300 Laptop 39.6 cm (15.6") 3 GB DDR3-SDRAM 320 GB HDD AMD Mobility Radeon HD 4530 Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36698
Info modified on:
22 Jan 2025, 06:04:12
Short summary description HP Pavilion dv6-2010ep AMD Athlon II Dual-Core M300 Laptop 39.6 cm (15.6") 3 GB DDR3-SDRAM 320 GB HDD AMD Mobility Radeon HD 4530 Windows 7 Home Premium Black:

HP Pavilion dv6-2010ep, AMD Athlon II Dual-Core, 2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 3 GB, 320 GB

Long summary description HP Pavilion dv6-2010ep AMD Athlon II Dual-Core M300 Laptop 39.6 cm (15.6") 3 GB DDR3-SDRAM 320 GB HDD AMD Mobility Radeon HD 4530 Windows 7 Home Premium Black:

HP Pavilion dv6-2010ep. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Athlon II Dual-Core, Processor: M300, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 4530. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.