HP logo

HP Pavilion dv4-1411tu Intel® Core™2 Duo T6500 35.8 cm (14.1") 4 GB DDR2-SDRAM 320 GB HDD Windows Vista Home Premium Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10948
Info modified on:
25 Jan 2025, 22:17:40
Short summary description HP Pavilion dv4-1411tu Intel® Core™2 Duo T6500 35.8 cm (14.1") 4 GB DDR2-SDRAM 320 GB HDD Windows Vista Home Premium Black:

HP Pavilion dv4-1411tu, Intel® Core™2 Duo, 2.1 GHz, 35.8 cm (14.1"), 1280 x 800 pixels, 4 GB, 320 GB

Long summary description HP Pavilion dv4-1411tu Intel® Core™2 Duo T6500 35.8 cm (14.1") 4 GB DDR2-SDRAM 320 GB HDD Windows Vista Home Premium Black:

HP Pavilion dv4-1411tu. Form factor: Clamshell. Processor family: Intel® Core™2 Duo, Processor: T6500, Processor frequency: 2.1 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive: DVD Super Multi DL. On-board graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Home Premium. Product colour: Black. Weight: 2.17 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.