HP logo

HP dc5800 Intel® Core™2 Duo E7500 2 GB DDR2-SDRAM 160 GB AMD Radeon 3100 Windows Vista Business SFF PC Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46535
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP dc5800 Intel® Core™2 Duo E7500 2 GB DDR2-SDRAM 160 GB AMD Radeon 3100 Windows Vista Business SFF PC Black:

HP dc5800, 2.93 GHz, Intel® Core™2 Duo, 2 GB, 160 GB, DVD Super Multi, Windows Vista Business

Long summary description HP dc5800 Intel® Core™2 Duo E7500 2 GB DDR2-SDRAM 160 GB AMD Radeon 3100 Windows Vista Business SFF PC Black:

HP dc5800. Processor frequency: 2.93 GHz, Processor family: Intel® Core™2 Duo, Processor: E7500. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 160 GB, Optical drive: DVD Super Multi. Discrete graphics card model: AMD Radeon 3100. Operating system installed: Windows Vista Business. Form factor: SFF. Product type: PC. Weight: 8.1 kg. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.