HP logo

HP DeskJet 2630 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 5.5 ppm Wi-Fi

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52422
Info modified on:
28 May 2025, 01:29:37
Short summary description HP DeskJet 2630 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 5.5 ppm Wi-Fi:

HP DeskJet 2630 All-in-One Printer, Thermal inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Blue, White

Long summary description HP DeskJet 2630 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 5.5 ppm Wi-Fi:

HP DeskJet 2630 All-in-One Printer. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 5.5 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 300 DPI. Scanning: Colour scanning, Scan resolution, optical: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Blue, White

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.