HP logo

HP DeskJet Ink Advantage 3790 All-in-One Printer

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15664
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
06 Nov 2020
Short summary description HP DeskJet Ink Advantage 3790 All-in-One Printer:

HP DeskJet Ink Advantage 3790 All-in-One Printer, Inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Green, White

Long summary description HP DeskJet Ink Advantage 3790 All-in-One Printer:

HP DeskJet Ink Advantage 3790 All-in-One Printer. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 15 ppm. Copying: Colour copying, Maximum copy resolution: 300 x 300 DPI. Scanning: Colour scanning, Scan resolution, optical: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Green, White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.