HP logo

HP EliteOne 800 G2 23-inch Non-Touch All-in-One PC (ENERGY STAR)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130316
Info modified on:
26 Jun 2024, 05:49:16
End of life date:
30 Apr 2017
Short summary description HP EliteOne 800 G2 23-inch Non-Touch All-in-One PC (ENERGY STAR):

HP EliteOne 800 G2 23-inch Non-Touch All-in-One PC (ENERGY STAR), 58.4 cm (23"), Full HD, Intel® Core™ i7, 8 GB, 128 GB, Windows 10 Pro

Long summary description HP EliteOne 800 G2 23-inch Non-Touch All-in-One PC (ENERGY STAR):

HP EliteOne 800 G2 23-inch Non-Touch All-in-One PC (ENERGY STAR). Product type: All-in-One PC. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat, Panel type: IPS. Processor family: Intel® Core™ i7, Processor frequency: 3.4 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD, Optical drive: DVD-ROM. Operating system installed: Windows 10 Pro. Product colour: Silver

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.