HP logo

HP Color LaserJet Pro M254dn

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24062
Info modified on:
13 Jul 2025, 22:10:38
Short summary description HP Color LaserJet Pro M254dn:

HP Color LaserJet Pro M254dn, Laser, Colour, 600 x 600 DPI, A4, 21 ppm, Duplex printing

Long summary description HP Color LaserJet Pro M254dn:

HP Color LaserJet Pro M254dn. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 40000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 21 ppm, Duplex printing. Display: LCD

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.