HP logo

HP Stereo USB Headset Wired Head-band Gaming Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70423
Info modified on:
21 Oct 2022, 10:14:32
Short summary description HP Stereo USB Headset Wired Head-band Gaming Black:

HP Stereo USB Headset, Wired, Gaming, 20 - 20000 Hz, 110 g, Headset, Black

Long summary description HP Stereo USB Headset Wired Head-band Gaming Black:

HP Stereo USB Headset. Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 20 - 20000 Hz. Weight: 110 g. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.