HP logo

HP 240 G4 Intel® Core™ i3 i3-5005U Laptop 35.6 cm (14") 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9713
Info modified on:
01 Feb 2025, 04:57:01
End of life date:
31 Oct 2016
Short summary description HP 240 G4 Intel® Core™ i3 i3-5005U Laptop 35.6 cm (14") 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black:

HP 240 G4, Intel® Core™ i3, 2 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP 240 G4 Intel® Core™ i3 i3-5005U Laptop 35.6 cm (14") 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black:

HP 240 G4. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor: i3-5005U, Processor frequency: 2 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.