HP logo

HP 15-ac179tx Intel® Core™ i5 i5-6200U Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M330 FreeDOS Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12088
Info modified on:
01 Feb 2025, 05:29:09
End of life date:
31 Oct 2016
Short summary description HP 15-ac179tx Intel® Core™ i5 i5-6200U Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M330 FreeDOS Silver:

HP 15-ac179tx, Intel® Core™ i5, 2.3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description HP 15-ac179tx Intel® Core™ i5 i5-6200U Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M330 FreeDOS Silver:

HP 15-ac179tx. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive: DVD Super Multi. Operating system installed: FreeDOS. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.