HP logo

HP Star Wars Special Edition Notebook - 15-an003tx

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9772
Info modified on:
01 Feb 2025, 05:12:35
End of life date:
30 Sept 2016
Short summary description HP Star Wars Special Edition Notebook - 15-an003tx:

HP Star Wars Special Edition Notebook - 15-an003tx, Intel® Core™ i5, 2.3 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description HP Star Wars Special Edition Notebook - 15-an003tx:

HP Star Wars Special Edition Notebook - 15-an003tx. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Black, Red

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.