HP logo

HP Pavilion x360 13-s102tu Intel® Core™ i3 i3-6100U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10844
Info modified on:
01 Feb 2025, 06:02:57
End of life date:
30 Apr 2016
Short summary description HP Pavilion x360 13-s102tu Intel® Core™ i3 i3-6100U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Silver:

HP Pavilion x360 13-s102tu, Intel® Core™ i3, 2.3 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 4 GB, 1 TB

Long summary description HP Pavilion x360 13-s102tu Intel® Core™ i3 i3-6100U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Silver:

HP Pavilion x360 13-s102tu. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i3, Processor: i3-6100U, Processor frequency: 2.3 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 10 Home. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.