HP logo

HP 20-e101il Intel® Pentium® N3700 49.4 cm (19.4") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Black, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6766
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
30 Sept 2016
Short summary description HP 20-e101il Intel® Pentium® N3700 49.4 cm (19.4") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Black, White:

HP 20-e101il, 49.4 cm (19.4"), HD+, Intel® Pentium®, 4 GB, 500 GB, FreeDOS

Long summary description HP 20-e101il Intel® Pentium® N3700 49.4 cm (19.4") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Black, White:

HP 20-e101il. Product type: All-in-One PC. Display diagonal: 49.4 cm (19.4"), HD type: HD+, Display resolution: 1600 x 900 pixels, Screen shape: Flat. Processor family: Intel® Pentium®, Processor frequency: 1.6 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Optical drive: DVD Super Multi. Operating system installed: FreeDOS. Product colour: Black, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.