location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Samsung MLT-R303 Imaging Unit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Samsung MLT-R303 Imaging Unit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SV147A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628484515 show
Category:
Component of a printer or photocopier which is sometimes referred to as copier cartridge, toner cartridge, or drum unit. An imaging unit in which all or many of the consumable and maintenance items, such as toner, developer, photoconductor, corona wires, wiper blade, etc. are sometimes combined in one module which may be user-disposable/recyclable.
Imaging Units Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6018
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 May 2022 21:40:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Samsung MLT-R303 Imaging Unit
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 100000 pages
  • - Samsung
  • - 1 pc(s)
Warranty: This product is warranted to be free from defects in materials and workmanship
Long product name HP Samsung MLT-R303 Imaging Unit :
The short editorial description of HP Samsung MLT-R303 Imaging Unit

Samsung MLT-R303 Imaging Unit
More>>>
Short summary description HP Samsung MLT-R303 Imaging Unit:
This short summary of the HP Samsung MLT-R303 Imaging Unit data-sheet is auto-generated and uses the product title and the first six key specs.

HP Samsung MLT-R303 Imaging Unit, 100000 pages, China, Laser, Samsung, ProXpress M4530, ProXpress M4583, 1 pc(s)

Long summary description HP Samsung MLT-R303 Imaging Unit:
This is an auto-generated long summary of HP Samsung MLT-R303 Imaging Unit based on the first three specs of the first five spec groups.

HP Samsung MLT-R303 Imaging Unit. Page yield: 100000 pages, Country of origin: China, Print technology: Laser. Quantity per pack: 1 pc(s), Package width: 399 mm, Package depth: 221 mm

Trust only Original Samsung Toner

Always use Original Samsung Toner and avoid risks of printer damage or problems.

Features
Page yield *
100000 pages
Country of origin
China
Print technology
Laser
Product count per unit
1
Brand compatibility
Samsung
Compatibility
ProXpress M4530, ProXpress M4583
Packaging data
Quantity per pack
1 pc(s)
Package width
399 mm
Package depth
221 mm
Package height
140 mm
Package weight
1.53 kg
Disclaimer HP Samsung MLT-R303 Imaging Unit:
Disclaimer

[2] Declared yield value in accordance with ISO/IEC 19752. The number of pages may be affected by operating environment, printing interval, graphics, media type and media size.