HP logo

Samsung ProXpress SL-M4580FX Laser A4 1200 x 1200 DPI 45 ppm

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10591
Info modified on:
30 Jul 2024, 03:40:47
End of life date:
22 Dec 2020
Long product name Samsung ProXpress SL-M4580FX Laser A4 1200 x 1200 DPI 45 ppm:

45ppm, 1200 x 1200DPI, 35cpm, 600 x 600DPI, CIS, A4, 10.1" LCD, Gigabit Ethernet

Samsung ProXpress SL-M4580FX Laser A4 1200 x 1200 DPI 45 ppm:

SMART ProXpress M4580FX offers cost-competitive printing. Its generous toner capacity enables more prints with fewer cartridge replacements. High-powered processing supports faster, more-efficient business performance for enterprises of all sizes.

Short summary description Samsung ProXpress SL-M4580FX Laser A4 1200 x 1200 DPI 45 ppm:

Samsung ProXpress SL-M4580FX, Laser, Mono printing, 1200 x 1200 DPI, A4, Direct printing, Black, White

Long summary description Samsung ProXpress SL-M4580FX Laser A4 1200 x 1200 DPI 45 ppm:

Samsung ProXpress SL-M4580FX. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Scan resolution, optical: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Black, White

Reasons to buy
Specs
Recommended products
Loading...
Disclaimer Samsung ProXpress SL-M4580FX Laser A4 1200 x 1200 DPI 45 ppm SS401L:
[1] Message based on internal data. Actual results may vary. For more information see http://www.hp.com/go/printerclaims/samsung
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.