HP logo

Samsung ProXpress SL-M3870FD Laser A4 1200 x 1200 DPI 38 ppm

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8298
Info modified on:
09 Mar 2024, 14:04:25
End of life date:
08 Feb 2020
Short summary description Samsung ProXpress SL-M3870FD Laser A4 1200 x 1200 DPI 38 ppm:

Samsung ProXpress SL-M3870FD, Laser, Mono printing, 1200 x 1200 DPI, A4, Direct printing, Black, Grey

Long summary description Samsung ProXpress SL-M3870FD Laser A4 1200 x 1200 DPI 38 ppm:

Samsung ProXpress SL-M3870FD. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Scan resolution, optical: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Black, Grey

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.