HP logo

Samsung ProXpress SL-M3820ND 1200 x 1200 DPI A4

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17133
Info modified on:
09 Mar 2024, 14:26:42
Short summary description Samsung ProXpress SL-M3820ND 1200 x 1200 DPI A4:

Samsung ProXpress SL-M3820ND, Laser, 1200 x 1200 DPI, A4, 38 ppm, Duplex printing, Black, Grey

Long summary description Samsung ProXpress SL-M3820ND 1200 x 1200 DPI A4:

Samsung ProXpress SL-M3820ND. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 80000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 38 ppm, Duplex printing. Display: LCD, Product colour: Black, Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.