HP logo

Samsung Xpress SL-M2885FW Laser Multifunction Printer A4 4800 x 600 DPI 28 ppm Wi-Fi

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35465
Info modified on:
14 Jul 2024, 09:41:40
Short summary description Samsung Xpress SL-M2885FW Laser Multifunction Printer A4 4800 x 600 DPI 28 ppm Wi-Fi:

Samsung Xpress SL-M2885FW Laser Multifunction Printer, Laser, Mono printing, 4800 x 600 DPI, A4, Direct printing, Black, Grey

Long summary description Samsung Xpress SL-M2885FW Laser Multifunction Printer A4 4800 x 600 DPI 28 ppm Wi-Fi:

Samsung Xpress SL-M2885FW Laser Multifunction Printer. Print technology: Laser, Printing: Mono printing, Maximum resolution: 4800 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Scan resolution, optical: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black, Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.