HP logo

Samsung Xpress SL-M2880FW Laser Multifunction Printer

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10807
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Samsung Xpress SL-M2880FW Laser Multifunction Printer:

Samsung Xpress SL-M2880FW Laser Multifunction Printer, Laser, Mono printing, 4800 x 600 DPI, Colour scanning, A4

Long summary description Samsung Xpress SL-M2880FW Laser Multifunction Printer:

Samsung Xpress SL-M2880FW Laser Multifunction Printer. Print technology: Laser, Printing: Mono printing, Maximum resolution: 4800 x 600 DPI. Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Scan resolution, optical: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.