location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Xpress SL-M2876FD Laser Multifunction Printer

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung Xpress
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Samsung Xpress SL-M2876FD Laser Multifunction Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS355A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628474943 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4643
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Xpress SL-M2876FD Laser Multifunction Printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Samsung Xpress multifunction printers help businesses print, copy, scan and fax complex documents more quickly, easily and efficiently with professional-quality results.
  • - The Xpress M2876FD multifunction printer is equipped with Eco Solution, a suite of energy-reducing features, including the one-touch Eco button with the Samsung Easy Eco Driver.
Warranty: Warranty varies by country. Please contact customer service for information.
Long product name Samsung Xpress SL-M2876FD Laser Multifunction Printer :
The short editorial description of Samsung Xpress SL-M2876FD Laser Multifunction Printer

Samsung Xpress SL-M2876FD Laser Multifunction Printer
More>>>
Samsung Xpress SL-M2876FD Laser Multifunction Printer:
The official marketing text of Samsung Xpress SL-M2876FD Laser Multifunction Printer as supplied by the manufacturer

Samsung Xpress M2876FD produces complex, professional-quality documents with increased speed and provides low TCO by avoiding excessive printing costs. Moreover, it will improve productivity and flexibility by reducing complexity.

Short summary description Samsung Xpress SL-M2876FD Laser Multifunction Printer:
This short summary of the Samsung Xpress SL-M2876FD Laser Multifunction Printer data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Xpress SL-M2876FD Laser Multifunction Printer, Laser, Mono printing, 4800 x 600 DPI, Colour scanning, A4

Long summary description Samsung Xpress SL-M2876FD Laser Multifunction Printer:
This is an auto-generated long summary of Samsung Xpress SL-M2876FD Laser Multifunction Printer based on the first three specs of the first five spec groups.

Samsung Xpress SL-M2876FD Laser Multifunction Printer. Print technology: Laser, Printing: Mono printing, Maximum resolution: 4800 x 600 DPI. Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Scan resolution, optical: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4

Improve workflow with fast, high-quality printing

High speed printing and image processing
Sharp and professional document quality
Diverse printing choices for professional documents

Cut costs while lowering energy and toner usage

One-touch Eco button
Easy Eco Driver
Low total cost of ownership

Manage, maintain and connect printers to mobile devices with features designed for ease of use

Easy toner replacement
Easy Printer Manager
Easy Document Creator

High speed printing and image processing

The Xpress M2876FD delivers print speeds of 28 ppm in A4. These MFPs can handle large, complex print jobs with Samsung’s advanced 600 MHz Cortex™-A5 core processor and 128 MB memory. An embedded image processor enables rapid processing of scans.[1]

Low total cost of ownership

Samsung high-yield toner cartridges are designed for longevity, helping businesses reduce TCO. Starter toner and standard yield toner cartridges can yield 1,200 standard pages. High-yield replacement toner cartridges can yield 3,000 standard pages.

One-touch Eco button

Businesses can lower toner and paper usage with the one-touch Eco button. The one-touch Eco button automatically activates 2-up printing and duplex printing. Users can also choose the option to skip blank pages in the toner saving mode.

Diverse printing choices for professional documents

The Xpress M2876FD is built to handle a wide range of media types. Businesses can produce flyers and other collateral, even on heavier media, such as 220 g/m² cardstock, for professional-looking results.

Sharp and professional document quality

ReCP technology improves readability of printed documents by enhancing thin lines and sharpening the edges of negative text. An Xpress M2876FD delivers sharp, solid prints and scans with effective output print resolutions of up to 4,800 x 600 dpi.[1]

Easy Eco Driver

Easy Eco Driver can save on toner and reduces energy consumption. Users can further save toner by removing images or text in toner save mode.

Google Cloud Print™

Users can access printers from a Google account using the Google Cloud Print™. Various types of documents can be printed or shared. Google Cloud Print™ works on smartphones, tablets, notebooks, PCs and other web-connected devices.

Easy Printer Manager

Easy Printer Manager helps companies remotely control the one-touch Eco button features and the copy, scan and fax settings for multiple devices. Monitor printer status error messages including paper empty, toner empty and paper jam alerts.

Easy Document Creator

Easy Document Creator helps employees rapidly compile, print and share complex digital documents. Users can scan, compile, and save documents in multiple formats, including e-pub. These documents can be shared through social networking sites or fax.

Easy toner replacement

Toner replacement in the Xpress M2876FD is designed to be quick and easy. Featuring a top-load, slide-out drawer, toner replacement requires as few as four steps to accomplish.

Printing
Duplex printing mode
Auto
Print resolution black
4800 x 600 DPI
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
4800 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
28 ppm
Time to first page (black, normal)
8.5 s
N-in-1 print function
Yes
Watermark printing
Yes
Economical printing
Yes
Secure printing
Yes
Copying
Duplex copying *
Yes
Maximum copy resolution *
600 x 600 DPI
Copies, maximum
999 copies
Copier resize
25 - 400%
N-in-1 copy function
Yes
N-in-1 copy function (N=)
2, 4
ID-card copy function
Yes
Background adjustment function
Yes
Auto fit function
Yes
Scanning
Scanning *
Colour scanning
Scan resolution, optical *
1200 x 1200 DPI
Optical scanning resolution (ADF)
600 x 600 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed & ADF scanner
Scan to
Fax, Software, TWAIN, WIA
Image formats supported
JPG, TIFF
Document formats supported
PDF
Input colour depth
24 bit
Levels of grayscale
256
Scan drivers
TWAIN, WIA
Fax
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Features
Recommended duty cycle
250 - 2000 pages per month
Maximum duty cycle *
12000 pages per month
Digital sender
Yes
Number of print cartridges *
1
Printing colours *
Black
Page description languages
PCL 5, PCL 6, SPL
All-in-One multitasking
Yes
Country of origin
China
HP segment
Home
Input & output capacity
Total number of input trays *
2
Total input capacity *
251 sheets
Total output capacity *
120 sheets
Paper tray 1 input capacity
1 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
1 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
40 sheets
Maximum number of input trays
2
Maximum input capacity (sheets)
251 sheets
Maximum output capacity (sheets)
120 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Plain paper, Recycled paper, Thick paper, Thin paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
Oficio
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C5, DL, B5
Paper handling
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Paper tray media weight
60 - 163 g/m²
Ports & interfaces
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN connection *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Security algorithms
IPSec, SNMPv2, SNMPv3
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Mopria Print Service
Performance
Maximum internal memory
128 MB
Internal memory *
128 MB
Built-in processor
Yes
Processor frequency
600 MHz
Sound pressure level (printing)
50 dB
Sound power level (printing)
6.5 dB
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Control type
Buttons
Power
Power consumption (PowerSave)
1.1 W
Power consumption (printing)
400 W
Power consumption (ready)
50 W
Energy Star Typical Electricity Consumption (TEC)
1.25 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
System requirements
Other operating systems supported
Linux
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Non-operating relative humidity (non-condensing)
10 - 90%
Certificates
Certification
EN 61000-3-2: 2014 (Class B), EN 61000-3-3: 2013 (Class B), EN 55024: 2010 (Class B), EN 55032: 2012/AC: 2013 (Class B), 47 CFR Part 15, Subpart B I ANSI C63.4-2009 (Class B), ICES-003 Issue 5 (Class B), KN22 2009, KN24 2011-09 (Class B), GB9254-2008, GB17625.1-2012, CISPR22: 2009+A1: 2010 (Class B) (Other EMC approvals as required by individual countries.)
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
401 mm
Depth
362 mm
Height
367 mm
Weight
11.3 kg
Packaging data
Package width
426 mm
Package depth
465 mm
Package height
495 mm
Package weight
14 kg
Packaging content
Cables included
AC
Manual
Yes
Warranty card
Yes
Bundled software
Samsung Common Installer, Total Uninstaller, SPL/PCL6 print driver, TWAIN/WIA driver, PC Fax Utility, Easy Printer Manager, Easy Document Creator, Scan OCR program, Printer Diagnostics, Printer Center, View User's Guide, Lite SM
Other features
Recommended system requirements
Windows® XP (SP3) (32-bit)or newer, 933 MHz processer or higher, 128 MB RAM, 1.5 GB HD space, CD-ROM or Internet, USB or Network connection
Acoustic power emissions (ready)
42 dB
Acoustic pressure emissions bystander (ready)
26 dB
Disclaimer Samsung Xpress SL-M2876FD Laser Multifunction Printer:
Disclaimer

[1] Message based on internal data. Actual results may vary. For more information see http://www.hp.com/go/printerclaims/samsung