HP logo

HP Samsung MLT-R116 Imaging Unit

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6443
Info modified on:
08 Mar 2024, 09:07:54
Warranty:
This product is warranted to be free from defects in materials and workmanship
Long product name HP Samsung MLT-R116 Imaging Unit:

Samsung MLT-R116 Imaging Unit

Short summary description HP Samsung MLT-R116 Imaging Unit:

HP Samsung MLT-R116 Imaging Unit, 9000 pages, China, Laser, Samsung, Xpress M3015, Xpress M3065, 1 pc(s)

Long summary description HP Samsung MLT-R116 Imaging Unit:

HP Samsung MLT-R116 Imaging Unit. Page yield: 9000 pages, Country of origin: China, Print technology: Laser. Quantity per pack: 1 pc(s), Package width: 359 mm, Package depth: 262 mm

Disclaimer HP Samsung MLT-R116 Imaging Unit SV138A:
[2] Declared yield value in accordance with ISO/IEC 19752. The number of pages may be affected by operating environment, printing interval, graphics, media type and media size.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.