location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Xpress SL-M2835DW 4800 x 600 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung Xpress
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-M2835DW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS346G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628508341 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10769
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Xpress SL-M2835DW 4800 x 600 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Laser
  • - 4800 x 600 DPI
  • - A4 28 ppm
  • - Duplex printing
  • - Wi-Fi Ethernet LAN connection
  • - LED Built-in display
  • - Maximum duty cycle: 12000 pages per month
  • - Total input capacity: 251 sheets Total output capacity: 150 sheets
  • - 600 MHz
Long product name Samsung Xpress SL-M2835DW 4800 x 600 DPI A4 Wi-Fi :
The short editorial description of Samsung Xpress SL-M2835DW 4800 x 600 DPI A4 Wi-Fi

Samsung Xpress SL-M2835DW Laser Printer
More>>>
Samsung Xpress SL-M2835DW 4800 x 600 DPI A4 Wi-Fi:
The official marketing text of Samsung Xpress SL-M2835DW 4800 x 600 DPI A4 Wi-Fi as supplied by the manufacturer

Samsung NFC Print™: Tap, print and go
Workers can simply tap their smart devices[2] to print from a printer with the Samsung Mobile Print app on their mobile devices[2] thanks to Samsung NFC Print™.
Direct printing without an app on Samsung GALAXY® devices
Print photos and web pages from GALAXY S® series devices without needing an app[3].
Google Cloud Print™ ready
Just simply register your printer to your Google account with the Samsung Mobile Print app by tapping your mobile device[2]. Then use Google Cloud Print™ to print from mobile devices[2] virtually anywhere.
Samsung Mobile Print app: Advanced mobile printing with more options
Print with powerful features, including N-up printing and image size adjustment. Moreover, just tap when a print error occurs and a video clip guides you through fixing jams, empty toner and more.
High-speed printing and image processing
The Xpress M2835DW delivers print speeds of up to 28 ppm in A4. These robust MFPs are designed to handle large, complex print jobs with Samsung’s advanced 600 MHz ARM® CortexTM-A5 core processor and 128 MB memory.[1]
Sharp and professional document quality
ReCP technology improves readability of printed documents by enhancing thin lines and sharpening the edges of negative text. The Xpress M2835DW delivers sharp, solid prints with an effective print resolution output of up to 4,800 x 600 dpi.[1]
Diverse printing choices for professional documents
The Xpress M2835DW is built to handle a wide range of media types. Businesses can produce flyers and other collateral, even on heavier media, such as 220 g/m² cardstock, for professional-looking results.
One-touch Eco button
Businesses can lower toner and paper usage with the one-touch Eco button. The one-touch Eco button automatically activates 2-up printing and duplex printing. Users can also choose the option to skip blank pages in the toner-saving mode.
Easy Eco Driver
Easy Eco Drivercan save on toner and reduces energy consumption. Users can further save toner by removing images or text in toner save mode.
Low total cost of ownership
Starter and standard yield toner cartridges can yield 1,200 standard pages; high yield replacement cartridges can yield 3,000 standard pages. The separate toner cartridge and imaging unit enables either part to be replaced only when necessary.

Short summary description Samsung Xpress SL-M2835DW 4800 x 600 DPI A4 Wi-Fi:
This short summary of the Samsung Xpress SL-M2835DW 4800 x 600 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Xpress SL-M2835DW, Laser, 4800 x 600 DPI, A4, 28 ppm, Duplex printing, Network ready

Long summary description Samsung Xpress SL-M2835DW 4800 x 600 DPI A4 Wi-Fi:
This is an auto-generated long summary of Samsung Xpress SL-M2835DW 4800 x 600 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Samsung Xpress SL-M2835DW. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 12000 pages per month. Maximum resolution: 4800 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 28 ppm, Duplex printing. Display: LED. Network ready, Wi-Fi. Product colour: Black, White

Printing
Duplex printing mode
Auto
Print resolution black
4800 x 600 DPI
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
4800 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
28 ppm
Time to first page (black, normal)
8.5 s
Watermark printing
Yes
Secure printing
Yes
Economical printing
Yes
Features
Maximum duty cycle *
12000 pages per month
Recommended duty cycle
250 - 2000 pages per month
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
PCL 5, PCL 6, SPL
Country of origin
China
HP segment
Home
Input & output capacity
Total number of input trays *
2
Total input capacity *
251 sheets
Total output capacity *
150 sheets
Paper tray 1 input capacity
1 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
1 sheets
Maximum number of input trays
2
Maximum input capacity (sheets)
251 sheets
Maximum output capacity (sheets)
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Plain paper, Recycled paper, Thick paper, Thin paper
Multi-purpose Tray media types
Bond paper, Envelopes, Labels, Plain paper, Preprinted forms, Recycled paper, Thick paper, Thin paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
Oficio
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C5, DL, B5
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Paper tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
USB port *
Yes
USB 2.0 ports quantity
1
Network
Network ready
Yes
Wi-Fi *
Yes
Ethernet LAN connection *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi Direct
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
AES, IPSec, SNMPv2, SNMPv3, TKIP, WEP, WPA
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Mopria Print Service
Performance
Internal memory *
128 MB
Maximum internal memory
128 MB
Built-in processor
Yes
Processor frequency
600 MHz
Sound pressure level (printing)
50 dB
Sound power level (printing)
6.5 dB
Design
Market positioning *
Home & office
Product colour *
Black, White
Built-in display *
Yes
Display
LED
Control type
Buttons
Certification
EN 61000-3-2: 2014 (Class B), EN 61000-3-3: 2013 (Class B), EN 55024: 2010 (Class B), EN 55032: 2012/AC: 2013 (Class B), 47 CFR Part 15, Subpart B I ANSI C63.4-2009 (Class B), ICES-003 Issue 5 (Class B), KN22 2009, KN24 2011-09 (Class B), GB9254-2008, GB17625.1-2012, CISPR22: 2009+A1: 2010 (Class B), CNS 13438 (Other EMC approvals as required by individual countries.)
Power
Power consumption (printing) *
400 W
Power consumption (ready)
45 W
Power consumption (PowerSave)
1.3 W
Power consumption (PowerSave, Wi-Fi Direct on)
1.8 W
Energy Star Typical Electricity Consumption (TEC)
1.3 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Other operating systems supported
Linux
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Operating relative humidity (H-H)
20 - 70%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
368 mm
Depth
334.5 mm
Height
202 mm
Weight
7.4 kg
Packaging data
Package width
458 mm
Package depth
449 mm
Package height
315 mm
Package weight
9.6 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
1200 pages
Warranty card
Yes
Drivers included
Yes
Manual
Yes
Quick start guide
Yes
Software CD
Yes
Cables included
AC
Bundled software
Samsung Common Installer, Total Uninstaller, SPL/PCL6 print driver, Easy Printer Manager, Printer Diagnostics, Easy Eco Driver Pack, Stylish UI Pack, View User's Guide, Lite SM
Other features
Recommended system requirements
Windows® XP (SP3) (32-bit)or newer, 933 MHz processer or higher, 128 MB RAM, 1.5 GB HD space, CD-ROM or Internet, USB or Network connection
Non-operating relative humidity (non-condensing)
10 - 90%
Acoustic power emissions (ready)
38 dB
Acoustic pressure emissions bystander (ready)
26 dB
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 00:37:24
Uk has collected 10 expert reviews for Samsung Xpress SL-M2835DW 4800 x 600 DPI A4 Wi-Fi and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
techadvisor.co.uk
Updated:
2019-12-02 00:37:24
The humble mono laser printer forms the backbone of many a modern company, faultlessly churning out document after document after document. These peripherals aren't the best for graphical extravaganzas, but when it comes to low-cost quality text, nothing...
Bottom line We've tried to find fault with this printer, but it really has been difficult. Print quality is strong, the design is generally fantastic, and all of the features work exactly how they should. When a laser is this effective and this thoughtfully put toget...
90%
trustedreviews.com
Updated:
2019-12-02 00:37:24
What is the Samsung Xpress M2835DW? Samsung has become a key player in the mono laser printer market, with a wide range of printers from personal to departmental. The Xpress M2835DW is a mid-range machine, but still aimed at small office use. It has a hig...
Good Single-button wireless setup, Multi-purpose feed, Eco-driver...
Bad No expansion options, Slight banding in greyscales, Up to 20s pre-processing...
Bottom line Samsung Xpress M2835DW - Print Speeds Samsung rates the Xpress M2835DW at 28ppm, but we couldn't get more than 20.3ppm out of it, under our 20-page text test. Even that is a fair speed for a small laser printer, though. The slower than rated speed is main...
80%
in.pcmag.com
Updated:
2019-12-02 00:37:24
Samsung printer owners may never have to make a last-minute trip to the office supply store for toner again. Now your printer can order it for you from Amazon.Samsung is Amazon's latest Dash Replenishment partner, meaning select Samsung printers can autom...
0%