HP logo

Samsung Xpress SL-M2830DW 4800 x 600 DPI A4 Wi-Fi

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11990
Info modified on:
28 Sept 2023, 13:37:25
End of life date:
24 Oct 2020
Short summary description Samsung Xpress SL-M2830DW 4800 x 600 DPI A4 Wi-Fi:

Samsung Xpress SL-M2830DW, Laser, 4800 x 600 DPI, A4, 28 ppm, Duplex printing, Black, Grey

Long summary description Samsung Xpress SL-M2830DW 4800 x 600 DPI A4 Wi-Fi:

Samsung Xpress SL-M2830DW. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 12000 pages per month. Maximum resolution: 4800 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 28 ppm, Duplex printing. Display: LED. Wi-Fi. Product colour: Black, Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.