location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Xpress SL-M2670FN Laser A4 4800 x 600 DPI 26 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung Xpress
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-M2670FN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS330B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628479924 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19421
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 13 Nov 2017
Product end of life date
Bullet Points Samsung Xpress SL-M2670FN Laser A4 4800 x 600 DPI 26 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Samsung Xpress multifunction printers help businesses print, copy, and scan complex documents more quickly, easily and efficiently with professional-quality results.
  • - The Xpress M2670FN multifunction printer is equipped with Eco Solution, a suite of energy-reducing features, including the one-touch Eco button with the Samsung Easy Eco Driver.
Long product name Samsung Xpress SL-M2670FN Laser A4 4800 x 600 DPI 26 ppm :
The short editorial description of Samsung Xpress SL-M2670FN Laser A4 4800 x 600 DPI 26 ppm

Samsung Xpress SL-M2670FN Laser Multifunction Printer
More>>>
Samsung Xpress SL-M2670FN Laser A4 4800 x 600 DPI 26 ppm:
The official marketing text of Samsung Xpress SL-M2670FN Laser A4 4800 x 600 DPI 26 ppm as supplied by the manufacturer

High speed printing and image processing
The Xpress M2670FN delivers print speeds of 26 ppm in A4. These MFPs can handle large, complex print jobs with Samsung’s advanced 600 MHz Cortex™-A5 core processor and 128 MB memory. An embedded image processor enables rapid processing of scans.[1]
Sharp and professional document quality
ReCP technology improves readability of printed documents by enhancing thin lines and sharpening the edges of negative text. An Xpress M2670FN delivers sharp, solid prints and scans with effective output print resolutions of up to 4,800 x 600 dpi.[1]
Diverse printing choices for professional documents
The Xpress M2670FN is built to handle a wide range of media types. Businesses can produce flyers and other collateral, even on heavier media such as 220 g/m² cardstock, for professional-looking results.
One-touch Eco button
Businesses can lower toner and paper usage with the one-touch Eco button. The one-touch Eco button automatically activates 2-up printing (two pages on the same side). Users can also choose the option to skip blank pages in the toner saving mode.
Easy Eco Driver
Easy Eco Driver can save on toner and reduces energy consumption. Users can further save toner by removing images or text in toner save mode.
Low total cost of ownership
The integrated toner system has a starter cartridge with a yield of 1,500 standard pages, and a high-yield replacement cartridge with a yield of 3,000 standard pages. The long-lasting cartridge requires fewer replacements, reducing supply expenses.
Easy toner replacement
Toner replacement in the Xpress M2670FN is designed to be quick and easy. Featuring a top-load, slide-out drawer, toner replacement requires as few as four steps to accomplish.
Easy Printer Manager
Easy Printer Manager helps companies remotely control the one-touch Eco button features and the copy, scan and fax settings for multiple devices. Monitor printer status error messages including paper empty, toner empty and paper jam alerts.
Easy Document Creator
Easy Document Creator helps employees rapidly compile, print and share complex digital documents. Users can scan, compile, and save documents in multiple formats. These documents can be shared through social networking sites or fax.
Google Cloud Print™
Users can access printers from a Google account using Google Cloud Print™. Various types of documents can be printed, faxed or shared. Google Cloud Print™ works on smartphones, tablets, notebooks, PCs and other web-connected devices.

Short summary description Samsung Xpress SL-M2670FN Laser A4 4800 x 600 DPI 26 ppm:
This short summary of the Samsung Xpress SL-M2670FN Laser A4 4800 x 600 DPI 26 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Xpress SL-M2670FN, Laser, Mono printing, 4800 x 600 DPI, Mono copying, A4, Black, Grey

Long summary description Samsung Xpress SL-M2670FN Laser A4 4800 x 600 DPI 26 ppm:
This is an auto-generated long summary of Samsung Xpress SL-M2670FN Laser A4 4800 x 600 DPI 26 ppm based on the first three specs of the first five spec groups.

Samsung Xpress SL-M2670FN. Print technology: Laser, Printing: Mono printing, Maximum resolution: 4800 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Scan resolution, optical: 1200 x 600 DPI. Maximum ISO A-series paper size: A4. Product colour: Black, Grey

Improve workflow with fast, high-quality printing

High speed printing and image processing
Sharp and professional document quality
Diverse printing choices for professional documents

Cut costs while lowering energy and toner usage

One-touch Eco button
Easy Eco Driver
Low total cost of ownership

Manage, maintain and connect printers to mobile devices with features designed for ease of use

Easy toner replacement
Easy Printer Manager
Easy Document Creator

High speed printing and image processing

The Xpress M2670FN delivers print speeds of 26 ppm in A4. These MFPs can handle large, complex print jobs with Samsung’s advanced 600 MHz Cortex™-A5 core processor and 128 MB memory. An embedded image processor enables rapid processing of scans.[1]

Sharp and professional document quality

ReCP technology improves readability of printed documents by enhancing thin lines and sharpening the edges of negative text. An Xpress M2670FN delivers sharp, solid prints and scans with effective output print resolutions of up to 4,800 x 600 dpi.[1]

Diverse printing choices for professional documents

The Xpress M2670FN is built to handle a wide range of media types. Businesses can produce flyers and other collateral, even on heavier media such as 220 g/m² cardstock, for professional-looking results.

One-touch Eco button

Businesses can lower toner and paper usage with the one-touch Eco button. The one-touch Eco button automatically activates 2-up printing (two pages on the same side). Users can also choose the option to skip blank pages in the toner saving mode.

Easy Eco Driver

Easy Eco Driver can save on toner and reduces energy consumption. Users can further save toner by removing images or text in toner save mode.

Low total cost of ownership

The integrated toner system has a starter cartridge with a yield of 1,500 standard pages, and a high-yield replacement cartridge with a yield of 3,000 standard pages. The long-lasting cartridge requires fewer replacements, reducing supply expenses.

Easy toner replacement

Toner replacement in the Xpress M2670FN is designed to be quick and easy. Featuring a top-load, slide-out drawer, toner replacement requires as few as four steps to accomplish.

Easy Printer Manager

Easy Printer Manager helps companies remotely control the one-touch Eco button features and the copy, scan and fax settings for multiple devices. Monitor printer status error messages including paper empty, toner empty and paper jam alerts.

Easy Document Creator

Easy Document Creator helps employees rapidly compile, print and share complex digital documents. Users can scan, compile, and save documents in multiple formats. These documents can be shared through social networking sites or fax.

Google Cloud Print™

Users can access printers from a Google account using Google Cloud Print™. Various types of documents can be printed, faxed or shared. Google Cloud Print™ works on smartphones, tablets, notebooks, PCs and other web-connected devices.

Printing
Duplex printing mode
Manual
Print resolution black
600 x 600 DPI
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
4800 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
26 ppm
Time to first page (black, normal)
8.5 s
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
26 cpm
Copy speed (black, draft, A4)
27 cpm
Copies, maximum
999 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Scan resolution, optical *
1200 x 600 DPI
Enhanced scanning resolution
4800 x 4800 DPI
Maximum scan area
216 x 356 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
Fax
Scan speed (colour)
6 ppm
Scan speed (black)
17 ppm
Image formats supported
JPEG, TIF
Document formats supported
PDF
Levels of grayscale
256
Twain version
1.9
Fax
Modem speed
33.6 Kbit/s
Features
Recommended duty cycle
250 - 2000 pages per month
Maximum duty cycle *
12000 pages per month
Digital sender
Yes
Number of print cartridges *
1
Printing colours *
Black
Page description languages
SPL
All-in-One multitasking
Yes
Input & output capacity
Total number of input trays *
2
Total input capacity *
250 sheets
Total output capacity *
120 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
40 sheets
Maximum number of input trays
2
Maximum input capacity (sheets)
251 sheets
Maximum output capacity (sheets)
120 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Thin paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Oficio
Paper handling
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
10, C5, DL, Monarch
Paper tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN connection *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Mobile printing technologies
Apple AirPrint, Google Cloud Print
Performance
Maximum internal memory
128 MB
Card reader integrated
No
Internal memory *
128 MB
Built-in processor
Yes
Processor frequency
600 MHz
Sound pressure level (printing)
50 dB
Sound pressure level (copying)
53 dB
Sound power level (standby)
26 dB
Design
Product colour *
Black, Grey
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Power
Power consumption (average operating)
400 W
Power consumption (PowerSave)
1.1 W
Power consumption (ready)
50 W
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
-20 - 40 °C
Operating temperature (T-T)
10 - 30 °C
Weight & dimensions
Width
401 mm
Depth
362 mm
Height
367 mm
Weight
10.9 kg
Packaging data
Package width
471 mm
Package depth
432 mm
Package height
505 mm
Package weight
13.1 kg
Packaging content
Cartridge(s) included
Yes
Power cord included
Yes
Quick installation guide
Yes
Other features
Documentation CD
Yes
Disclaimer Samsung Xpress SL-M2670FN Laser A4 4800 x 600 DPI 26 ppm:
Disclaimer

[1] Message based on internal data. Actual results may vary. For more information see www.hp.com/go/printerclaims/samsung
[2] Copyright © 2013 Samsung Electronics Co. Ltd. All rights reserved. Samsung is a registered trademark of Samsung Electronics Co. Ltd. Specifications and designs are subject to change without notice. Non-metric weights and measurements are approximate. All data were deemed correct at time of creation. Samsung is not liable for errors or omissions. All brand, product, service names and logos are trademarks and or registered trademarks of their respective owners and are hereby recognized and acknowledged.
[3] Apple Store and iOS are registered trademarks of Apple Inc.
[4] Cortex is a trademark or registered trademarks of ARM Ltd or its subsidiaries.
[5] Facebook is a registered trademark of Facebook, Inc.
[6] Google, Android and Google Cloud Print are trademarks or registered trademarks of Google, Inc.
[7] Twitter and the Twitter logo are registered trademarks of Twitter, Inc.