HP logo

Samsung MLT-D115L High Yield Black Toner Cartridge

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5227
Info modified on:
09 Dec 2021, 19:57:23
Warranty:
This product is warranted to be free from defects in materials and workmanship
Long product name Samsung MLT-D115L High Yield Black Toner Cartridge:

Samsung MLT-D115L High Yield Black Toner Cartridge

Short summary description Samsung MLT-D115L High Yield Black Toner Cartridge:

Samsung MLT-D115L High Yield Black Toner Cartridge, 3000 pages, Black, 1 pc(s)

Long summary description Samsung MLT-D115L High Yield Black Toner Cartridge:

Samsung MLT-D115L High Yield Black Toner Cartridge. Black toner page yield: 3000 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Disclaimer Samsung MLT-D115L High Yield Black Toner Cartridge SU825A:
[2] Declared yield value in accordance with ISO/IEC 19752. The number of pages may be affected by operating environment, printing interval, graphics, media type and media size.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.