HP logo

Samsung Xpress SL-C483W Laser A4 2400 x 600 DPI 18 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25991
Info modified on:
26 Mar 2023, 08:39:00
Short summary description Samsung Xpress SL-C483W Laser A4 2400 x 600 DPI 18 ppm Wi-Fi:

Samsung Xpress SL-C483W, Laser, Colour printing, 2400 x 600 DPI, A4, Direct printing, Black, White

Long summary description Samsung Xpress SL-C483W Laser A4 2400 x 600 DPI 18 ppm Wi-Fi:

Samsung Xpress SL-C483W. Print technology: Laser, Printing: Colour printing, Maximum resolution: 2400 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 4 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Scan resolution, optical: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black, White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.