HP logo

Samsung ML-2161 Laser Printer

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6734
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Samsung ML-2161 Laser Printer:

Samsung ML-2161 Laser Printer, Laser, 1200 x 1200 DPI, A4, 20 ppm, Duplex printing

Long summary description Samsung ML-2161 Laser Printer:

Samsung ML-2161 Laser Printer. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 10000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm, Duplex printing

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.