HP logo

Samsung MultiXpress SL-X3220NR Color Laser Multifunction Printer A3 1200 x 1200 DPI 22 ppm

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20965
Info modified on:
28 Oct 2024, 02:21:16
Short summary description Samsung MultiXpress SL-X3220NR Color Laser Multifunction Printer A3 1200 x 1200 DPI 22 ppm:

Samsung MultiXpress SL-X3220NR Color Laser Multifunction Printer, Laser, Colour printing, 1200 x 1200 DPI, Colour copying, A3, Black, White

Long summary description Samsung MultiXpress SL-X3220NR Color Laser Multifunction Printer A3 1200 x 1200 DPI 22 ppm:

Samsung MultiXpress SL-X3220NR Color Laser Multifunction Printer. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 22 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Scan resolution, optical: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Product colour: Black, White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.