HP logo

Samsung MultiXpress SL-K2200 Laser Multifunction Printer

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11903
Info modified on:
30 Jul 2024, 02:45:21
End of life date:
22 Dec 2020
Short summary description Samsung MultiXpress SL-K2200 Laser Multifunction Printer:

Samsung MultiXpress SL-K2200 Laser Multifunction Printer, Laser, Mono printing, 2400 x 600 DPI, Colour copying, Colour scanning, A3

Long summary description Samsung MultiXpress SL-K2200 Laser Multifunction Printer:

Samsung MultiXpress SL-K2200 Laser Multifunction Printer. Print technology: Laser, Printing: Mono printing, Maximum resolution: 2400 x 600 DPI. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Scan resolution, optical: 600 x 600 DPI. Maximum ISO A-series paper size: A3

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.