HP Intel Xeon E7-4890 v2, Intel® Xeon® E7 V2 Family, LGA 2011 (Socket R), 22 nm, Intel, E7-4890V2, 2.8 GHz
HP Intel Xeon E7-4890 v2. Processor family: Intel® Xeon® E7 V2 Family, Processor socket: LGA 2011 (Socket R), Processor lithography: 22 nm. Memory channels: Quad-channel, Maximum internal memory supported by processor: 1.54 TB, Memory types supported by processor: DDR3-SDRAM. Market segment: Server, Supported instruction sets: AVX, Scalability: S4S. Compatibility: ProLiant DL580 Gen8