location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq TC Compaq tc4400 Intel Core™2 Duo Processor T7200 1024M/80G 12.1" XGA WXP Tab Tablet PC Intel® Core™2 Duo 80 GB 30.7 cm (12.1") 1 GB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq TC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq tc4400 Intel Core™2 Duo Processor T7200 1024M/80G 12.1" XGA WXP Tab Tablet PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RL875AW
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83765
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 May 2008
Product end of life date
success story (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Compaq TC Compaq tc4400 Intel Core™2 Duo Processor T7200 1024M/80G 12.1" XGA WXP Tab Tablet PC Intel® Core™2 Duo 80 GB 30.7 cm (12.1") 1 GB Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - 30.7 cm (12.1") 1024 x 768 pixels
  • - Intel® Core™2 Duo
  • - 80 GB
  • - 2.0+EDR
  • - Lithium-Ion (Li-Ion)
Warranty: standard statement: 3 years pick-up and return extension (upgrades available, sold separately) 1 yearon primary battery
Long product name HP Compaq TC Compaq tc4400 Intel Core™2 Duo Processor T7200 1024M/80G 12.1" XGA WXP Tab Tablet PC Intel® Core™2 Duo 80 GB 30.7 cm (12.1") 1 GB Black :
The short editorial description of HP Compaq TC Compaq tc4400 Intel Core™2 Duo Processor T7200 1024M/80G 12.1" XGA WXP Tab Tablet PC Intel® Core™2 Duo 80 GB 30.7 cm (12.1") 1 GB Black

Enjoy the natural way of writing and the full power of a notebook in a compact, convertible design.
More>>>
HP Compaq TC Compaq tc4400 Intel Core™2 Duo Processor T7200 1024M/80G 12.1" XGA WXP Tab Tablet PC Intel® Core™2 Duo 80 GB 30.7 cm (12.1") 1 GB Black:
The official marketing text of HP Compaq TC Compaq tc4400 Intel Core™2 Duo Processor T7200 1024M/80G 12.1" XGA WXP Tab Tablet PC Intel® Core™2 Duo 80 GB 30.7 cm (12.1") 1 GB Black as supplied by the manufacturer

HP's extensive range of notebook PCs enable increased productivity and efficiency, by providing the perfect combination of built-in mobility features to match the particular needs of individuals from businesses large and small.

Short summary description HP Compaq TC Compaq tc4400 Intel Core™2 Duo Processor T7200 1024M/80G 12.1" XGA WXP Tab Tablet PC Intel® Core™2 Duo 80 GB 30.7 cm (12.1") 1 GB Black:
This short summary of the HP Compaq TC Compaq tc4400 Intel Core™2 Duo Processor T7200 1024M/80G 12.1" XGA WXP Tab Tablet PC Intel® Core™2 Duo 80 GB 30.7 cm (12.1") 1 GB Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq TC Compaq tc4400 Intel Core™2 Duo Processor T7200 1024M/80G 12.1" XGA WXP Tab Tablet PC, 30.7 cm (12.1"), 1024 x 768 pixels, 80 GB, 1 GB, 2.08 kg, Black

Long summary description HP Compaq TC Compaq tc4400 Intel Core™2 Duo Processor T7200 1024M/80G 12.1" XGA WXP Tab Tablet PC Intel® Core™2 Duo 80 GB 30.7 cm (12.1") 1 GB Black:
This is an auto-generated long summary of HP Compaq TC Compaq tc4400 Intel Core™2 Duo Processor T7200 1024M/80G 12.1" XGA WXP Tab Tablet PC Intel® Core™2 Duo 80 GB 30.7 cm (12.1") 1 GB Black based on the first three specs of the first five spec groups.

HP Compaq TC Compaq tc4400 Intel Core™2 Duo Processor T7200 1024M/80G 12.1" XGA WXP Tab Tablet PC. Display diagonal: 30.7 cm (12.1"), Display resolution: 1024 x 768 pixels. Internal storage capacity: 80 GB. Processor family: Intel® Core™2 Duo. Internal memory: 1 GB. Weight: 2.08 kg. Product colour: Black

Display
Display diagonal *
30.7 cm (12.1")
Display resolution *
1024 x 768 pixels
Processor
Processor family *
Intel® Core™2 Duo
Processor cache
4 MB
Processor front side bus
667 MHz
Memory
Internal memory *
1 GB
Memory, maximum
4 GB
Memory clock speed
667 MHz
Storage
Internal storage capacity *
80 GB
Compatible memory cards
SD
Graphics
Graphics card
GMA 950
Maximum graphics card memory
224 MB
Audio
Built-in microphone
Yes
Network
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity
3
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
SmartCard slot
Yes
Headphone out
Yes
DC-in jack
Yes
Design
Product colour *
Black
Performance
Country of origin
China
Software
Bundled software
HP Mobile Printing Driver, HP Backup and Recovery Manager, HP ProtectTools Security Manager, Intervideo WinDVD 5, Adobe Acrobat Reader, HP Help & Support, HP One-Touch Buttons, Symantec Norton Internet Security, HP OpenView Radia Management Solutions, HP Qmenu Software, Tablet PC Tour, Microsoft Reader eBooks
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Number of battery cells
6
Power
AC adapter power
65 W
Weight & dimensions
Width
285 mm
Depth
235 mm
Height
34 mm
Weight
2.08 kg
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Storage humidity
5 - 95%
Other features
Modem speed
56 Kbit/s
Internal modem
Yes
Power requirements
External 65W Smart AC adapter 6-cell Lithium-Ion battery internal
I/O ports
3 USB 2.0 ports, VGA, headphone, microphone, AC adapter, RJ-11, RJ-45, S-video TV out, Firewire (1394a)
Compatible operating systems
FreeDOS, Windows 2000 drivers available on www.hp.com Genuine Windows 2000 drivers available on www.hp.com, FreeDOS
Network interface
Gigabit Ethernet
Firewire (IEEE 1394) ports
1
Modem (RJ-11) ports
1
CardBus PCMCIA slot type
Type II
CardBus PCMCIA slots quantity
1
VGA (D-Sub) ports quantity
1
Audio
High Definition Audio
Docking solution
HP Docking Station, HP Advanced Docking Station, HP External MultiBay II, HP Monitor Stands (all sold separately)
Expansion slots
Slots available for additional devices: 1 Type I/II PC Card slot supports both 32-bit CardBus and 16-bit cards, Secure digital slot
Graphic subsystem video card resolution
Intel Graphics Media Accelerator 950
Storage drive controller
SATA
Hard drive rotational speed
5400 RPM
Hard drive description
80 GB
Keyboard
Full-sized
Memory upgrade
4 GB
Memory slots
2x SO-DIMM
Modem speed
56K
Multi-bay devices
Optional External Multibay II devices
Non-operating relative humidity (non-condensing)
5 - 90%
Power supply type
External 65-watt AC adapter, 6-foot (1.8-meter) power cord included. Total length including External AC adapter is 12 feet (3.66 meter). HP Fast Charge Technology
Processor technology
Intel Centrino Duo Mobile
Security management
Kensington lock slot, optional Smart Card Reader (replaces PC card slot)
Wireless capability
Yes
Relative humidity
10 - 90%
Protection tools
HP ProtectTools, HP Enhanced Drivelock, HP TPM Embedded Security Chip, HP Biometric Fingerprint Sensor
Power management
6-cell Lithium-Ion, optional 8-Cell HP Extended Life Battery (sold separately), HP Fast Charge Technology (sold separately)
Hard drive interface
SATA
Certified operating system
SUSE Linux Enterprise Desktop 10
Power consumption (standby)
65 W
Rear ports
1 AC power; 1 external VGA monitor; 1 RJ-11; 1 RJ-45; 1 S-video
Weight (imperial)
4.6 lb
Battery type
6-cell (55Whr) high capacity Lithium-Ion
Multimedia
ADI High Definition CODEC; Integrated 16-bit Sound Blaster Pro compatible audio; Integrated stereo speakers, Integrated directional microphone; External volume up and down, and mute buttons; Stereo headphone/line out, Stereo microphone in
Standard memory capacity
1 MB
Docking connector
Yes
TV-out
Yes
TV-out type
S-Video
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 13:40:40
Uk has collected 14 expert reviews for HP Compaq TC Compaq tc4400 Intel Core™2 Duo Processor T7200 1024M/80G 12.1" XGA WXP Tab Tablet PC Intel® Core™2 Duo 80 GB 30.7 cm (12.1") 1 GB Black and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
pcauthority.com.au
Updated:
2014-01-03 13:40:40
The best convertible tablet we?ve seen great performance and great design at a decent price.
83%
zdnet.co.uk
Updated:
2014-01-03 13:40:40
The HP Compaq tc4400 is a convertible Tablet PC offering decent battery life, although we recommend adding more RAM to boost performance — especially if you intend to upgrade to Windows Vista.
Good Builtin fingerprint recognition, Dual cursor control system, Attractive price, Hardware button for WiFi and Bluetooth, Good battery life...
Bad No optical drive, No FireWire port, Active rather than passive touchscreen...
Bottom line The HP Compaq tc4400 is a convertible Tablet PC offering decent battery life, although we recommend adding more RAM to boost performance — especially if you intend to upgrade to Windows Vista...
66%
alphr.com
Updated:
2014-01-03 13:40:40
Its extremely rare that a product spends its whole life on the A List, but thats exactly what the HP Compaq tc4200 managed to do. However, after spending an incredible 15 months as our top choice for a tablet PC, the time has finally come for a re...
83%
goodgearguide.com.au
Updated:
2014-01-03 13:40:40
This unit doesnt come cheap and for the price you might expect better performance. However, its battery life was excellent and its a well designed machine with good functionaility.
Good Great battery life, Nice design...
Bad Costly The Final Word This unit doesnt come cheap and for the price you might expect better performance. However, its battery life was excellent and its a well designed machine with good functionaility.
Bottom line This unit doesnt come cheap and for the price you might expect better performance. However, its battery life was excellent and its a well designed machine with good functionaility.
70%