HP logo

HP WF1907 computer monitor 48.3 cm (19") 1440 x 900 pixels Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32033
Info modified on:
19 Feb 2024, 19:05:30
End of life date:
29 Jun 2011
Short summary description HP WF1907 computer monitor 48.3 cm (19") 1440 x 900 pixels Grey:

HP WF1907, 48.3 cm (19"), 1440 x 900 pixels, LCD, 5 ms, Grey

Long summary description HP WF1907 computer monitor 48.3 cm (19") 1440 x 900 pixels Grey:

HP WF1907. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.