HP logo

HP Omni 220-1020in Intel® Core™ i5 i5-2400 54.6 cm (21.5") 1920 x 1080 pixels 2 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 6450 Windows 7 Home Basic Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13741
Info modified on:
07 Oct 2024, 17:07:13
End of life date:
30 Nov 2013
Short summary description HP Omni 220-1020in Intel® Core™ i5 i5-2400 54.6 cm (21.5") 1920 x 1080 pixels 2 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 6450 Windows 7 Home Basic Black:

HP Omni 220-1020in, 54.6 cm (21.5"), Full HD, Intel® Core™ i5, 2 GB, 1 TB, Windows 7 Home Basic

Long summary description HP Omni 220-1020in Intel® Core™ i5 i5-2400 54.6 cm (21.5") 1920 x 1080 pixels 2 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 6450 Windows 7 Home Basic Black:

HP Omni 220-1020in. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i5, Processor frequency: 3.1 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: AMD Radeon HD 6450, On-board graphics card model: Intel® HD Graphics 2000. Built-in camera. Optical drive: DVD Super Multi. Operating system installed: Windows 7 Home Basic. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.