HP logo

HP Omni 120-1020in Intel® Pentium® G620 50.8 cm (20") 1600 x 900 pixels 2 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Basic Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14410
Info modified on:
23 Jul 2024, 21:09:18
Short summary description HP Omni 120-1020in Intel® Pentium® G620 50.8 cm (20") 1600 x 900 pixels 2 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Basic Black:

HP Omni 120-1020in, 50.8 cm (20"), HD+, Intel® Pentium®, 2 GB, 1 TB, Windows 7 Home Basic

Long summary description HP Omni 120-1020in Intel® Pentium® G620 50.8 cm (20") 1600 x 900 pixels 2 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Basic Black:

HP Omni 120-1020in. Display diagonal: 50.8 cm (20"), HD type: HD+, Display resolution: 1600 x 900 pixels. Processor family: Intel® Pentium®, Processor frequency: 2.6 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Built-in camera. Optical drive: DVD Super Multi DL. Operating system installed: Windows 7 Home Basic. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.