HP logo

HP Pavilion p6-2010ix Intel® Pentium® G620 2 GB DDR3-SDRAM 500 GB Linux Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14533
Info modified on:
23 Jul 2024, 21:09:18
End of life date:
21 Jul 2012
Short summary description HP Pavilion p6-2010ix Intel® Pentium® G620 2 GB DDR3-SDRAM 500 GB Linux Mini Tower PC Black:

HP Pavilion p6-2010ix, 2.6 GHz, Intel® Pentium®, 2 GB, 500 GB, DVD±RW, Linux

Long summary description HP Pavilion p6-2010ix Intel® Pentium® G620 2 GB DDR3-SDRAM 500 GB Linux Mini Tower PC Black:

HP Pavilion p6-2010ix. Processor frequency: 2.6 GHz, Processor family: Intel® Pentium®, Processor: G620. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Card reader integrated, Optical drive: DVD±RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Linux. Power supply: 300 W. Form factor: Mini Tower. Product type: PC. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.