HP logo

HP Omni 100-6110a Desktop PC

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8262
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
30 Jun 2013
Short summary description HP Omni 100-6110a Desktop PC:

HP Omni 100-6110a Desktop PC, 2 MB, L2, 2 x 2 GB, Microsoft Internet Explorer; Microsoft Windows Live Applications, 20" Integrated TFT Panel, HP USB optical mouse

Long summary description HP Omni 100-6110a Desktop PC:

HP Omni 100-6110a Desktop PC. Processor cache: 2 MB, Processor cache type: L2. Memory layout (slots x size): 2 x 2 GB. Bundled software: Microsoft Internet Explorer; Microsoft Windows Live Applications. Display: 20" Integrated TFT Panel, Pointing device: HP USB optical mouse, Power supply type: 150W AC power adapter

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.