HP logo

HP Pavilion p7-1010in Intel® Core™ i3 i3-2100 4 GB DDR3-SDRAM 750 GB AMD Radeon HD 6450 Windows 7 Home Premium PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10025
Info modified on:
07 Oct 2024, 17:05:14
End of life date:
31 Jul 2013
Short summary description HP Pavilion p7-1010in Intel® Core™ i3 i3-2100 4 GB DDR3-SDRAM 750 GB AMD Radeon HD 6450 Windows 7 Home Premium PC Black:

HP Pavilion p7-1010in, 3.1 GHz, Intel® Core™ i3, 4 GB, 750 GB, DVD±RW, Windows 7 Home Premium

Long summary description HP Pavilion p7-1010in Intel® Core™ i3 i3-2100 4 GB DDR3-SDRAM 750 GB AMD Radeon HD 6450 Windows 7 Home Premium PC Black:

HP Pavilion p7-1010in. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i3, Processor: i3-2100. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 750 GB, Optical drive: DVD±RW. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: AMD Radeon HD 6450. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 250 W. Product type: PC. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.