HP logo

HP Pavilion h8-1050 Intel® Core™ i7 i7-2600 10 GB DDR3-SDRAM 1.5 TB AMD Radeon HD 6850 Windows 7 Home Premium Micro Tower PC Black, Red

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18361
Info modified on:
07 Oct 2024, 17:05:11
Short summary description HP Pavilion h8-1050 Intel® Core™ i7 i7-2600 10 GB DDR3-SDRAM 1.5 TB AMD Radeon HD 6850 Windows 7 Home Premium Micro Tower PC Black, Red:

HP Pavilion h8-1050, 3.4 GHz, Intel® Core™ i7, 10 GB, 1.5 TB, Blu-Ray DVD Combo, Windows 7 Home Premium

Long summary description HP Pavilion h8-1050 Intel® Core™ i7 i7-2600 10 GB DDR3-SDRAM 1.5 TB AMD Radeon HD 6850 Windows 7 Home Premium Micro Tower PC Black, Red:

HP Pavilion h8-1050. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor: i7-2600. Internal memory: 10 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1.5 TB, Optical drive: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: AMD Radeon HD 6850. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Form factor: Micro Tower. Product type: PC. Product colour: Black, Red

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.