HP logo

HP Pavilion dv6-6155tx Intel® Core™ i5 i5-2430M Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 6490M Windows 7 Home Basic Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10130
Info modified on:
01 Feb 2025, 06:06:55
End of life date:
31 Jan 2012
Short summary description HP Pavilion dv6-6155tx Intel® Core™ i5 i5-2430M Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 6490M Windows 7 Home Basic Black:

HP Pavilion dv6-6155tx, Intel® Core™ i5, 2.4 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 750 GB

Long summary description HP Pavilion dv6-6155tx Intel® Core™ i5 i5-2430M Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 6490M Windows 7 Home Basic Black:

HP Pavilion dv6-6155tx. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-2430M, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Basic. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.