HP logo

HP TouchSmart 520-1110in Intel® Core™ i5 i5-2400S 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 6450A Windows 7 Home Premium Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5859
Info modified on:
23 Jul 2024, 21:08:39
End of life date:
30 Nov 2013
Short summary description HP TouchSmart 520-1110in Intel® Core™ i5 i5-2400S 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 6450A Windows 7 Home Premium Black, Silver:

HP TouchSmart 520-1110in, 58.4 cm (23"), Full HD, Intel® Core™ i5, 4 GB, 1 TB, Windows 7 Home Premium

Long summary description HP TouchSmart 520-1110in Intel® Core™ i5 i5-2400S 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 6450A Windows 7 Home Premium Black, Silver:

HP TouchSmart 520-1110in. Product type: All-in-One PC. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 2.5 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: AMD Radeon HD 6450A. Optical drive: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product colour: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.