HP logo

HP Pavilion g6-1117tx Intel® Core™ i3 i3-2310M Laptop 39.6 cm (15.6") HD 3 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6470M Windows 7 Home Basic Charcoal

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8402
Info modified on:
01 Feb 2025, 04:37:09
End of life date:
31 Dec 2011
Short summary description HP Pavilion g6-1117tx Intel® Core™ i3 i3-2310M Laptop 39.6 cm (15.6") HD 3 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6470M Windows 7 Home Basic Charcoal:

HP Pavilion g6-1117tx, Intel® Core™ i3, 2.1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 3 GB, 500 GB

Long summary description HP Pavilion g6-1117tx Intel® Core™ i3 i3-2310M Laptop 39.6 cm (15.6") HD 3 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6470M Windows 7 Home Basic Charcoal:

HP Pavilion g6-1117tx. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor: i3-2310M, Processor frequency: 2.1 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive: DVD Super Multi DL. Operating system installed: Windows 7 Home Basic. Product colour: Charcoal

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.