HP logo

HP Photosmart C4480 Inkjet A4 4800 x 1200 DPI 8.9 ppm

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30431
Info modified on:
10 Mar 2024, 10:10:44
Short summary description HP Photosmart C4480 Inkjet A4 4800 x 1200 DPI 8.9 ppm:

HP Photosmart C4480, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, White

Long summary description HP Photosmart C4480 Inkjet A4 4800 x 1200 DPI 8.9 ppm:

HP Photosmart C4480. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 5.3 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 2400 DPI. Scanning: Colour scanning, Scan resolution, optical: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Product colour: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.