HP logo

HP Photosmart C4780 Inkjet A4 4800 x 1200 DPI 9 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28536
Info modified on:
11 Jul 2022, 13:41:41
End of life date:
15 Apr 2016
Short summary description HP Photosmart C4780 Inkjet A4 4800 x 1200 DPI 9 ppm Wi-Fi:

HP Photosmart C4780, Inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Black

Long summary description HP Photosmart C4780 Inkjet A4 4800 x 1200 DPI 9 ppm Wi-Fi:

HP Photosmart C4780. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 6.5 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning, Scan resolution, optical: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.