HP logo

HP OfficeJet 4355 Inkjet A4 1200 x 1200 DPI 30 ppm

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
219655
Info modified on:
10 Jul 2023, 20:16:40
End of life date:
01 Jun 2011
Short summary description HP OfficeJet 4355 Inkjet A4 1200 x 1200 DPI 30 ppm:

HP OfficeJet 4355, Inkjet, Colour printing, 1200 x 1200 DPI, Colour copying, A4, White

Long summary description HP OfficeJet 4355 Inkjet A4 1200 x 1200 DPI 30 ppm:

HP OfficeJet 4355. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 24 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 1200 DPI. Scanning: Colour scanning, Scan resolution, optical: 1200 x 1200 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Product colour: White

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.