HP logo

HP PSC 1350 Inkjet A4 4800 x 1200 DPI 9 ppm

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69121
Info modified on:
14 Mar 2024, 19:19:08
End of life date:
15 Jun 2005
Short summary description HP PSC 1350 Inkjet A4 4800 x 1200 DPI 9 ppm:

HP PSC 1350, Inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Grey

Long summary description HP PSC 1350 Inkjet A4 4800 x 1200 DPI 9 ppm:

HP PSC 1350. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 6 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning, Scan resolution, optical: 600 x 2400 DPI. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.