HP logo

HP Compaq nc8230 Business notebook pc (PV406AW) 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 60 GB AMD Mobility Radeon X600 Windows XP Professional

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30033
Info modified on:
22 Jan 2025, 05:11:02
End of life date:
15 Feb 2007
Short summary description HP Compaq nc8230 Business notebook pc (PV406AW) 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 60 GB AMD Mobility Radeon X600 Windows XP Professional:

HP Compaq nc8230 Business notebook pc (PV406AW), 1.86 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 0.5 GB, 60 GB, Windows XP Professional

Long summary description HP Compaq nc8230 Business notebook pc (PV406AW) 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 60 GB AMD Mobility Radeon X600 Windows XP Professional:

HP Compaq nc8230 Business notebook pc (PV406AW). Processor frequency: 1.86 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 60 GB. Discrete graphics card model: AMD Mobility Radeon X600. Operating system installed: Windows XP Professional. Weight: 2.77 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.