HP logo

HP L1955 computer monitor 48.3 cm (19") 1280 x 1024 pixels LCD Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50368
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
01 Mar 2006
Short summary description HP L1955 computer monitor 48.3 cm (19") 1280 x 1024 pixels LCD Silver:

HP L1955, 48.3 cm (19"), 1280 x 1024 pixels, LCD, LCD, 16 ms, Silver

Long summary description HP L1955 computer monitor 48.3 cm (19") 1280 x 1024 pixels LCD Silver:

HP L1955. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Display technology: LCD. Display: LCD. Response time: 16 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 176°, Viewing angle, vertical: 176°. Height adjustment. Product colour: Silver

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.